STMicroelectronics, Inc. Single Diodes STPS1170AF

Description
Diode Schottky 170V 1A Surface Mount SMAflat
Request a Quote Datasheet
Description
Diode Schottky 170V 1A Surface Mount SMAflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15316-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15316-6-ND
Single Diodes 497-15316-6-ND
Diode Schottky 170V 1A Surface Mount SMAflat

Diode Schottky 170V 1A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-15316-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15316-2-ND
Single Diodes 497-15316-2-ND
Diode Schottky 170V 1A Surface Mount SMAflat

Diode Schottky 170V 1A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-15316-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15316-1-ND
Single Diodes 497-15316-1-ND
Diode Schottky 170V 1A Surface Mount SMAflat

Diode Schottky 170V 1A Surface Mount SMAflat

Buy Now Datasheet
Schottky 170 V 1 A Diode and Rectifier - 280-STPS1170AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 170 V 1 A Diode and Rectifier
280-STPS1170AF
Schottky 170 V 1 A Diode and Rectifier 280-STPS1170AF
170 V, 1 A Power Schottky rectifier Product overview: STPS1170AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1170AF can be used for catalog matching and distributor lookup.

170 V, 1 A Power Schottky rectifier Product overview: STPS1170AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1170AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STPS1170AF - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 160V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 160V V(RRM), Silicon

Supplier's Site Datasheet
Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26AH0253 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26AH0253
Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26AH0253
SCHOTTKY RECT, SINGLE, 170V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:890mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 170V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:890mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5937 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5937
Rectifier Stmicroelectronics 41Y5937
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1170AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1170AF
Discrete Semiconductor Products - Diodes - Rectifiers STPS1170AF
DIODE SCHOTTKY 170V 1A SMAFLAT

DIODE SCHOTTKY 170V 1A SMAFLAT

Supplier's Site
Single Diodes - STPS1170AF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1170AF
Single Diodes STPS1170AF
DIODE SCHOTTKY 170V 1A SMAFLAT

DIODE SCHOTTKY 170V 1A SMAFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1170AF
Schottky Diodes & Rectifiers STPS1170AF
Schottky Diodes & Rectifiers Power Schottky rectifier

Schottky Diodes & Rectifiers Power Schottky rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 497-15316-6-ND 280-STPS1170AF STPS1170AF 26AH0253 41Y5937 STPS1170AF STPS1170AF STPS1170AF
Product Name Single Diodes Schottky 170 V 1 A Diode and Rectifier Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -40 C (-40 F)
Package SMA Flat 2 DO-221AC SMA SMA; DO-214AC, SMA Flat Leads SMAFlat
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data