Diode Schottky 30V 1A Surface Mount SOD-323HE
Diode Schottky 30V 1A Surface Mount SOD-323HE
Diode Schottky 30V 1A Surface Mount SOD-323HE
Schottky Diodes & Rectifiers 30V 1A Schottky Barrier Rectifier Product overview: SS13HE from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS13HE can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102041-SS13HE
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Reverse Recovery Time (trr): 5.6ns
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 55pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323HE
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
1.0 A, 30 V, Surface Mount Schottky Barrier Rectifiers
DIODE SCHOTTKY 30V 1A SOD323HE
Schottky Diodes & Rectifiers 30V 1A Schottky Barrier Rectifier
DIODE SCHOTTKY 30V 1A SOD323HE
SCHOTTKY RECT, SINGLE, 30V, 1A, SOD323HE; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS13HEDKR-ND | 2085-SS13HE | 1102041-SS13HE | SS13HE | SS13HE | SS13HE | SS13HE | 99AC9616 |
| Product Name | Single Diodes | Schottky 30V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SS13HE | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 30V, 1A, Sod323He; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package | Reel | SOD-323; SOD-323HE | SOD-323; SOD-323 EP | 2-SMD, Flat Lead | SOD-323; SOD-323HE-2 | SOD-323; SOD-323HE | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Declining |