onsemi Schottky Diodes & Rectifiers SS14

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SS14 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7390467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7390467
Schottky Diodes & Rectifiers 7390467
Diode Schottky 40V 1A 2 Pin DO-214AC

Diode Schottky 40V 1A 2 Pin DO-214AC

Supplier's Site
Schottky 40V 1.0A Diode and Rectifier - 2085-SS14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1.0A Diode and Rectifier
2085-SS14
Schottky 40V 1.0A Diode and Rectifier 2085-SS14
Schottky Diodes & Rectifiers SMA 40V 1.0A Product overview: SS14 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.0A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS14 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers SMA 40V 1.0A Product overview: SS14 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.0A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS14 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 066038-SS14 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
066038-SS14
Discrete Semiconductor Products 066038-SS14
Manufacturer: Fairchild Semiconductor Win Source Part Number: 066038-SS14 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200µA @ 40V Operating Temperature - Junction: -65°C ~ 125°C Family Name: SS14 Alternative Parts (Cross-Reference): SSL14 M2G; SSL14 F3G; SS14HF4G; RB162L-40TE25; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066038-SS14
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200µA @ 40V
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: SS14
Alternative Parts (Cross-Reference): SSL14 M2G; SSL14 F3G; SS14HF4G; RB162L-40TE25;
Introduction Date: October 21, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management

Buy Now
Single Diodes - SS14DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14DKR-ND
Single Diodes SS14DKR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS14TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14TR-ND
Single Diodes SS14TR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS14CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14CT-ND
Single Diodes SS14CT-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS14
Schottky Diodes & Rectifiers SS14
Schottky Diodes & Rectifiers SMA 40V 1.0A

Schottky Diodes & Rectifiers SMA 40V 1.0A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14
Discrete Semiconductor Products - Diodes - Rectifiers SS14
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site
Single Diodes - SS14 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS14
Single Diodes SS14
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS14 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS14
Diodes >> Schottky Barrier Diodes (SBD) SS14
40V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

40V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 58K9550 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
58K9550
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 58K9550
SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1A, 40V, Smd; Repetitive Reverse Voltage Vrrm Max Onsemi - 95M9083 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Smd; Repetitive Reverse Voltage Vrrm Max Onsemi
95M9083
Diode, Schottky, 1A, 40V, Smd; Repetitive Reverse Voltage Vrrm Max Onsemi 95M9083
DIODE, SCHOTTKY, 1A, 40V, SMD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, SMD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 34X2872 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Onsemi
34X2872
Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Onsemi 34X2872
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number SS14 7390467 2085-SS14 066038-SS14 SS14DKR-ND SS14 SS14 SS14 SS14 58K9550 95M9083 34X2872
Product Name Schottky Diodes & Rectifiers Schottky 40V 1.0A Diode and Rectifier Discrete Semiconductor Products Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 1A, 40V, Smd; Repetitive Reverse Voltage Vrrm Max Onsemi Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Onsemi
Package SMA; SMA-B/S Do-214ac (sma) Reel SMA (DO-214AC) SMA; DO-214AC, SMA SMA SMA; DO-214AC (SMA) DO-214AC DO-214AC
Life Cycle Stage Active Declining
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data