Rochester Electronics Diodes, Rectifiers - Single - SS26T3 SS26T3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 897641-SS26T3 Features: Diode Schottky 60 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.10.0080 Other Part Number: 2156-SS26T3, 2156-SS26T3-ONTR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 897641-SS26T3 Features: Diode Schottky 60 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.10.0080 Other Part Number: 2156-SS26T3, 2156-SS26T3-ONTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS26T3 - 897641-SS26T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS26T3
897641-SS26T3
Diodes, Rectifiers - Single - SS26T3 897641-SS26T3
Manufacturer: ON Semiconductor Win Source Part Number: 897641-SS26T3 Features: Diode Schottky 60 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.10.0080 Other Part Number: 2156-SS26T3, 2156-SS26T3-ONTR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 897641-SS26T3
Features: Diode Schottky 60 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.10.0080
Other Part Number: 2156-SS26T3, 2156-SS26T3-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 897641-SS26T3
Product Name Diodes, Rectifiers - Single - SS26T3
Package SMB; SMB
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS40VYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT54 - BAT54 - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
RF Schottky Diode - SMS3940-026LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package SOT-143
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.8 volts
View Details