Diode Schottky 40V 350mA (DC) Surface Mount Mini MELF
Diode Schottky 40V 350mA (DC) Surface Mount Mini MELF
Diode Schottky 40V 350mA (DC) Surface Mount Mini MELF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.35A, 40V V(RRM), Silicon
Manufacturer: STMicroelectronics
Win Source Part Number: 022363-TMMBAT48FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 750mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 25μA @ 40V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: TMMBAT48
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): LL48; LQSD103AT/R7; LL48-TP;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
40V 350mA MELF General Purpose Rectifier Diode Product overview: TMMBAT48FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 350mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMMBAT48FILM can be used for catalog matching and distributor lookup.
Diode Schottky 0.35A 40V Mini-MELF
Diode Schottky 0.35A 40V Mini-MELF
Diode Schottky 0.35A 40V Mini-MELF
DIODE SCHOTT 40V 350MA MINI MELF
Schottky Diodes & Rectifiers 350mA 40 Volt
DIODE SCHOTT 40V 350MA MINI MELF
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-3274-1-ND | TMMBAT48FILM | 022363-TMMBAT48FILM | 280-TMMBAT48FILM | 6870852 | 6870852P | TMMBAT48FILM | TMMBAT48FILM | TMMBAT48FILM |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - TMMBAT48FILM | 40V 350mA Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||||||
| Package | MiniMELF 2 | MELF; Mini MELF | Tape and Reel | Minimelf | MiniMELF; MiniMELF | MELF | Mini MELF | DO-213AA (Glass) | |
| Life Cycle Stage | Active | Active | Active | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |