STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS15L30CB-TR STPS15L30CB-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031490-STPS15L30CB-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 480mV @ 7.5A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Family Name: STPS15L30CB Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBR20BM30A; VS-12CWQ03FNPbF; VS-12CWQ03FNTRPbF; VS-12CWQ03FNTRLPbF; Introduction Date: February 07, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031490-STPS15L30CB-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 480mV @ 7.5A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Family Name: STPS15L30CB Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBR20BM30A; VS-12CWQ03FNPbF; VS-12CWQ03FNTRPbF; VS-12CWQ03FNTRLPbF; Introduction Date: February 07, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS15L30CB-TR - 031490-STPS15L30CB-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS15L30CB-TR
031490-STPS15L30CB-TR
Diodes, Rectifiers - Arrays - STPS15L30CB-TR 031490-STPS15L30CB-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031490-STPS15L30CB-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 480mV @ 7.5A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Family Name: STPS15L30CB Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBR20BM30A; VS-12CWQ03FNPbF; VS-12CWQ03FNTRPbF; VS-12CWQ03FNTRLPbF; Introduction Date: February 07, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031490-STPS15L30CB-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 7.5A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: STPS15L30CB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RBR20BM30A; VS-12CWQ03FNPbF; VS-12CWQ03FNTRPbF; VS-12CWQ03FNTRLPbF;
Introduction Date: February 07, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - 497-6574-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6574-2-ND
Diode Arrays 497-6574-2-ND
Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-6574-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6574-6-ND
Diode Arrays 497-6574-6-ND
Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-6574-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6574-1-ND
Diode Arrays 497-6574-1-ND
Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 30 V 15 A Diode and Rectifier
286-STPS15L30CB-TR
Dual Schottky 30 V 15 A Diode and Rectifier 286-STPS15L30CB-TR
30 V, 15 A dual DPAK Low Drop Power Schottky Rectifier Product overview: STPS15L30CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 V, 15 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 V, 15 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L30CB-TR can be used for catalog matching and distributor lookup.

30 V, 15 A dual DPAK Low Drop Power Schottky Rectifier Product overview: STPS15L30CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 V, 15 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 V, 15 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L30CB-TR can be used for catalog matching and distributor lookup.

Supplier's Site
 - STPS15L30CB-TR - Rochester Electronics
Newburyport, MA, United States
Low drop power Schottky rectifier

Low drop power Schottky rectifier

Supplier's Site Datasheet
Schottky Rect, Dual, 15A, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7092 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 15A, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7092
Schottky Rect, Dual, 15A, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7092
SCHOTTKY RECT, DUAL, 15A, 30V, TO-252; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:570mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 15A, 30V, TO-252; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:570mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1623 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1623
Rectifier Stmicroelectronics 57P1623
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Diode Arrays - STPS15L30CB-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS15L30CB-TR
Diode Arrays STPS15L30CB-TR
DIODE ARRAY SCHOTTKY 30V DPAK

DIODE ARRAY SCHOTTKY 30V DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS15L30CB-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS15L30CB-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS15L30CB-TR
DIODE ARR SCHOTT 30V 7.5A DPAK

DIODE ARR SCHOTT 30V 7.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS15L30CB-TR
Schottky Diodes & Rectifiers STPS15L30CB-TR
Schottky Diodes & Rectifiers 2X7.5 Amp 30 Volt

Schottky Diodes & Rectifiers 2X7.5 Amp 30 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 031490-STPS15L30CB-TR 497-6574-2-ND 286-STPS15L30CB-TR STPS15L30CB-TR 07AH7092 57P1623 STPS15L30CB-TR STPS15L30CB-TR STPS15L30CB-TR
Product Name Diodes, Rectifiers - Arrays - STPS15L30CB-TR Diode Arrays Dual Schottky 30 V 15 A Diode and Rectifier Schottky Rect, Dual, 15A, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active Active
VF 0.4800 volts 0.5700 volts 0.4800 volts 0.4800 volts
VR 30 volts 30 volts
IR 1 mA 1 mA
Unlock Full Specs
to access all available technical data