onsemi Schottky 60V 1A Diode and Rectifier SS16FP

Description
Schottky Diodes & Rectifiers 60V 1A Schottky B arrier Rectifier Product overview: SS16FP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS16FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 60V 1A Schottky B arrier Rectifier Product overview: SS16FP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS16FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 2085-SS16FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
2085-SS16FP
Schottky 60V 1A Diode and Rectifier 2085-SS16FP
Schottky Diodes & Rectifiers 60V 1A Schottky B arrier Rectifier Product overview: SS16FP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS16FP can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 60V 1A Schottky B arrier Rectifier Product overview: SS16FP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS16FP can be used for catalog matching and distributor lookup.

Supplier's Site
 - SS16FP - Rochester Electronics
Newburyport, MA, United States
1.0 A, 60 V Surface Mount Schottky Barrier Rectifiers

1.0 A, 60 V Surface Mount Schottky Barrier Rectifiers

Supplier's Site Datasheet
Single Diodes - SS16FPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16FPDKR-ND
Single Diodes SS16FPDKR-ND
Diode Schottky 60V 1A Surface Mount SOD-123HE

Diode Schottky 60V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - SS16FPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16FPCT-ND
Single Diodes SS16FPCT-ND
Diode Schottky 60V 1A Surface Mount SOD-123HE

Diode Schottky 60V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - SS16FPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16FPTR-ND
Single Diodes SS16FPTR-ND
Diode Schottky 60V 1A Surface Mount SOD-123HE

Diode Schottky 60V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Diodes, Rectifiers - Single - SS16FP - 897615-SS16FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS16FP
897615-SS16FP
Diodes, Rectifiers - Single - SS16FP 897615-SS16FP
Manufacturer: ON Semiconductor Win Source Part Number: 897615-SS16FP Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 1A Surface Mount SOD-123HE Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123H Package: Reel - TR Mounting: Surface Mount Family Name: SS16 Categories: Discrete Semiconductor Products Case / Package: SOD-123HE ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS16FPTR, SS16FPDKR, SS16FPCT

Manufacturer: ON Semiconductor
Win Source Part Number: 897615-SS16FP
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 1A Surface Mount SOD-123HE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123H
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS16
Categories: Discrete Semiconductor Products
Case / Package: SOD-123HE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS16FPTR, SS16FPDKR, SS16FPCT

Buy Now Datasheet
Single Diodes - SS16FP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS16FP
Single Diodes SS16FP
DIODE SCHOTTKY 60V 1A SOD123HE

DIODE SCHOTTKY 60V 1A SOD123HE

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS16FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS16FP
Discrete Semiconductor Products - Diodes - Rectifiers SS16FP
DIODE SCHOTTKY 60V 1A SOD123HE

DIODE SCHOTTKY 60V 1A SOD123HE

Supplier's Site
Schottky Rect, Aec-Q101, 60V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi - 46AC1911 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi
46AC1911
Schottky Rect, Aec-Q101, 60V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi 46AC1911
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123HE; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123HE; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-123HE; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123HE; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS16FP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS16FP
Diodes >> Schottky Barrier Diodes (SBD) SS16FP
60V 1A 700mV@1A SOD-123HE Schottky Barrier Diodes (SBD) ROHS

60V 1A 700mV@1A SOD-123HE Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS16FP
Schottky Diodes & Rectifiers SS16FP
Schottky Diodes & Rectifiers 60V 1A Schottky B arrier Rectifier

Schottky Diodes & Rectifiers 60V 1A Schottky B arrier Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 2085-SS16FP SS16FP SS16FPDKR-ND 897615-SS16FP SS16FP SS16FP 46AC1911 SS16FP SS16FP
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS16FP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 60V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Package Reel SOD-123; SOD-123 FL SOD-123; SOD-123HE SOD-123; SOD-123H SOD-123; SOD-123HE SOD-123 SOD-123; SOD-123HE-2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Declining
Unlock Full Specs
to access all available technical data