Diode Schottky 100V 1A Surface Mount SMB
Diode Schottky 100V 1A Surface Mount SMB
Diode Schottky 100V 1A Surface Mount SMB
Manufacturer: STMicroelectronics
Win Source Part Number: 031498-STPS1H100U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Schottky barrier diode,STPS1H100U SMB
Schottky barrier diode,STPS1H100U SMB
Schottky barrier diode,STPS1H100U SMB
1A 100V Schottky Rectifier, SMB, Surface Mount Product overview: STPS1H100U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1H100U can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 100V V(RRM), Silicon, DO-214AA
DIODE SCHOTTKY 100V 1A SMB
DIODE SCHOTTKY 100V 1A SMB
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-3210-1-ND | 031498-STPS1H100U | 6531831 | 6531831P | 280-STPS1H100U | STPS1H100U | STPS1H100U | STPS1H100U |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS1H100U | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 1A 100V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SMB; SMB | Do-214aa (smb) | DO-214AA | Tape and Reel | SMB CLIP-2 (SOD 6 NEW) | SMB; DO-214AA, SMB | ||
| VF | 0.7700 volts | 0.7700 volts | 0.7700 volts |