Diode Schottky 20V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 20V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 20V 3A Surface Mount SMC (DO-214AB)
3.0 A Schottky Barrier Rectifiers
3.0 A Schottky Barrier Rectifiers
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066050-SS32
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: SS32
Categories: Discrete Semiconductor Products
Manufacturer Package: SMC (DO-214AB)
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): SS32-TP; SS32/9CT;
Introduction Date: January 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Schottky Rectifier 3A 20V SMC DO-214AB Surface Mount Product overview: SS32 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS32 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 3a 20V Rectifier Schottky Barrier
DIODE SCHOTTKY 20V 3A SMC
SCHOTTKY RECTIFIER, 3A 20V DO-214AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | SS32CT-ND | SS32 | 066050-SS32 | 280-SS32 | SS32 | SS32 | SS32 | 58K2384 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS32 | Schottky SMD 3A 20V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A 20V Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| Package | SMC | Tape and Reel | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB (SMC) | |||
| Life Cycle Stage | Active | Active | ||||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||||
| RoHS Compliant | RoHS | RoHS |