DIODE SCHOTTKY 30V 500MA 2ECSP
Win Source Part Number: 1282237-SS0503EC-TR-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 500 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 100 µA @ 15 V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 2-UDFN
Supplier Device Package: 2-ECSP1008
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 869-1199-1,869-1199-
Base Product Number: SS0503
Product Status: Obsolete
DIODE SCHOTTKY 30V 500MA 2ECSP Product overview: SS0503EC-TR-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS0503EC-TR-H can be used for catalog matching and distributor lookup.
Diode Schottky 30V 500mA Surface Mount 2-ECSP1008
DIODE SCHOTTKY 30V 500MA 2ECSP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | SS0503EC-TR-H | 1282237-SS0503EC-TR-H | 280-SS0503EC-TR-H | 869-1199-2-ND | SS0503EC-TR-H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 30V 500MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete | Removed | |||
| Package | SON2 | 2-UDFN | Cut Tape | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.5600 volts | 0.5600 volts |