Manufacturer: STMicroelectronics
Win Source Part Number: 1103741-STPS140AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 2A
Current - Reverse Leakage @ Vr: 12μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Automotive 40 V, 1 A SOD-123 Power Schottky Rectifier Product overview: STPS140AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS140AY can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC
SCHOTTKY RECTIFIER, AEC-Q101, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 40V 1A SMA
Schottky Diodes & Rectifiers Auto pwr Schottky 1A 40V VRRM 0.5V
DIODE SCHOTTKY 40V 1A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1103741-STPS140AY | 497-11851-2-ND | 280-STPS140AY | STPS140AY | 23AH3627 | 41Y5938 | STPS140AY | STPS140AY | STPS140AY |
| Product Name | Diodes, Rectifiers - Single - STPS140AY | Single Diodes | Automotive Schottky 40 V 1 A Diode and Rectifier | Schottky Rectifier, Aec-Q101, 40V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | SMA; SMA (DO-214AC) | Tape and Reel | SMA2 | DO-214AC | SMA; DO-214AC, SMA | SMA-2 | SMA | ||
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts | 0.6500 volts | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |