Diode Schottky 60V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 60V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 60V 3A Surface Mount SMC (DO-214AB)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066055-SS36
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: SS36
Categories: Discrete Semiconductor Products
Manufacturer Package: SMC (DO-214AB)
Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SS36/9AT; SK36; SS36-E3/9CT;
Introduction Date: January 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Schottky Rectifier 60V 3A SMC
Schottky Rectifier 60V 3A SMC
Schottky Rectifier 60V 3A SMC
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, DO-214AB
DIODE SCHOTTKY 60V 3A SMC Product overview: SS36 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 3A 60V DO-214AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
DIODE, SCHOTTKY, 3A, 60V, DO-214AB-3, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A SMC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SS36FSCT-ND | 066055-SS36 | 9034425 | 9034425P | SS36 | 280-SS36 | 58K2386 | 85W3557 | SS36 | SS36 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS36 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 60V 3A Diode and Rectifier | Schottky Rectifier, 3A 60V Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | Diode, Schottky, 3A, 60V, Do-214Ab-3, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | |||||
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky | |||||||
| Package | Do-214ab (smc) | DO-214AA | SMC-B/S | Bulk | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB, SMC |