1A 60V Schottky Rectifier, SMB, Surface Mount Product overview: STPS160U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS160U can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 60V V(RRM), Silicon, DO-214AA
Manufacturer: STMicroelectronics
Win Source Part Number: 031495-STPS160U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 670mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Diode Schottky 60V 1A Surface Mount SMB
Diode Schottky 60V 1A Surface Mount SMB
Diode Schottky 60V 1A Surface Mount SMB
DIODE SCHOTTKY 60V 1A SMB
DIODE SCHOTTKY 60V 1A SMB
DIODE, SCHOTTKY, 1A, 60V; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS160U | STPS160U | 031495-STPS160U | 497-7547-1-ND | STPS160U | STPS160U | 26M3627 | 57P1638 | STPS160U |
| Product Name | Schottky SMD 1A 60V Diode and Rectifier | Diodes, Rectifiers - Single - STPS160U | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Schottky, 1A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | |
| Package | Tape and Reel | SMB CLIP-2 (SOD 6 NEW) | SMB; SMB | SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 1 amps | ||||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |