onsemi RF Diodes SMMBD330T1G

Description
DIODE SCHOTTKY 30V 120MW SC70-3
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 120MW SC70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 488-SMMBD330T1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 120MW SC70-3

DIODE SCHOTTKY 30V 120MW SC70-3

Buy Now Datasheet
RF Diodes - 488-SMMBD330T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 120MW SC70-3

DIODE SCHOTTKY 30V 120MW SC70-3

Buy Now Datasheet
RF Diodes - 488-SMMBD330T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Diodes, Rectifiers - Single - SMMBD330T1G - 934386-SMMBD330T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMMBD330T1G
934386-SMMBD330T1G
Diodes, Rectifiers - Single - SMMBD330T1G 934386-SMMBD330T1G
Manufacturer: ON Semiconductor Win Source Part Number: 934386-SMMBD330T1G Features: Diode Schottky 30 V 200mA (DC) Surface Mount SC-70 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: SMMBD330 Categories: Discrete Semiconductor Products Case / Package: SC-70 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 934386-SMMBD330T1G
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SC-70
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBD330
Categories: Discrete Semiconductor Products
Case / Package: SC-70
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
 - SMMBD330T1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode

200 mA, 30 V, Schottky Diode

Supplier's Site Datasheet
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
284-SMMBD330T1G
Schottky 200 mA 30 V Diode and Rectifier 284-SMMBD330T1G
200 mA, 30 V, Schottky Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMMBD330T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMMBD330T1G can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMMBD330T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMMBD330T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMMBD330T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMMBD330T1G
Discrete Semiconductor Products - Diodes - RF Diodes SMMBD330T1G
DIODE SCHOTTKY 30V 200MA SC70-3

DIODE SCHOTTKY 30V 200MA SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMMBD330T1G
Schottky Diodes & Rectifiers SMMBD330T1G
Schottky Diodes & Rectifiers SS SHKY DIO 30V TR

Schottky Diodes & Rectifiers SS SHKY DIO 30V TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Diodes Schottky Diodes Schottky Diodes Rectifiers RF Diodes Schottky Diodes
Product Number 488-SMMBD330T1GCT-ND 934386-SMMBD330T1G SMMBD330T1G 284-SMMBD330T1G SMMBD330T1G SMMBD330T1G
Product Name RF Diodes Diodes, Rectifiers - Single - SMMBD330T1G Schottky 200 mA 30 V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers
Configuration Single
Diode Type Schottky
Package SOT323; SC-70, SOT-323 SC-70 SOT323; SC-70 (SOT-323) 3 LEAD Tape and Reel SC-70-3 (SOT323)
VR 30 volts
CT 1.5 pF
Unlock Full Specs
to access all available technical data