onsemi Schottky 2a 90V Diode and Rectifier SS29

Description
Schottky Diodes & Rectifiers 2a 90V Rectifier Schottky Barrier Product overview: SS29 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2a, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2a, 90V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS29 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 2a 90V Rectifier Schottky Barrier Product overview: SS29 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2a, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2a, 90V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS29 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2a 90V Diode and Rectifier - 2085-SS29 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2a 90V Diode and Rectifier
2085-SS29
Schottky 2a 90V Diode and Rectifier 2085-SS29
Schottky Diodes & Rectifiers 2a 90V Rectifier Schottky Barrier Product overview: SS29 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2a, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2a, 90V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS29 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 2a 90V Rectifier Schottky Barrier Product overview: SS29 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2a, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2a, 90V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS29 can be used for catalog matching and distributor lookup.

Supplier's Site
 - SS29 - Rochester Electronics
Newburyport, MA, United States
2.0 A Schottky Barrier Rectifiers

2.0 A Schottky Barrier Rectifiers

Supplier's Site Datasheet
Single Diodes - SS29TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS29TR-ND
Single Diodes SS29TR-ND
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS29CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS29CT-ND
Single Diodes SS29CT-ND
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS29DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS29DKR-ND
Single Diodes SS29DKR-ND
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS29 - 1259008-SS29 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS29
1259008-SS29
Diodes, Rectifiers - Single - SS29 1259008-SS29
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259008-SS29 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1259008-SS29
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS29
Schottky Diodes & Rectifiers SS29
Schottky Diodes & Rectifiers 2a 90V Rectifier Schottky Barrier

Schottky Diodes & Rectifiers 2a 90V Rectifier Schottky Barrier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS29 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS29
Discrete Semiconductor Products - Diodes - Rectifiers SS29
DIODE SCHOTTKY 90V 2A DO214AA

DIODE SCHOTTKY 90V 2A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 2085-SS29 SS29 SS29TR-ND 1259008-SS29 SS29 SS29
Product Name Schottky 2a 90V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS29 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Reel SMB SMB (DO-214AA) SMB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221204 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-04,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diode - FX3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details