STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS1045D

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-220AC
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STPS1045D - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-220AC

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-220AC

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9209091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9209091
Schottky Diodes & Rectifiers 9209091
Schottky barrier diode,STPS1045D 10A 45V

Schottky barrier diode,STPS1045D 10A 45V

Supplier's Site
Single Diodes - 497-2754-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2754-5-ND
Single Diodes 497-2754-5-ND
Diode Schottky 45V 10A Through Hole TO-220AC

Diode Schottky 45V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS1045D - 1261837-STPS1045D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1045D
1261837-STPS1045D
Diodes, Rectifiers - Single - STPS1045D 1261837-STPS1045D
Manufacturer: STMicroelectronics Win Source Part Number: 1261837-STPS1045D Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: 175°C (Maximum) Family Name: STPS1045 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): SRA850 C0; MBR745-F; MBR745; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261837-STPS1045D
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STPS1045
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): SRA850 C0; MBR745-F; MBR745;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 10A 45V TO-220 Diode and Rectifier - 280-STPS1045D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V TO-220 Diode and Rectifier
280-STPS1045D
Schottky 10A 45V TO-220 Diode and Rectifier 280-STPS1045D
10A 45V Power Schottky Rectifier TO-220 Product overview: STPS1045D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045D can be used for catalog matching and distributor lookup.

10A 45V Power Schottky Rectifier TO-220 Product overview: STPS1045D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045D can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1045D
Schottky Diodes & Rectifiers STPS1045D
Schottky Diodes & Rectifiers 10 Amp 45 Volt

Schottky Diodes & Rectifiers 10 Amp 45 Volt

Buy Now Datasheet
Schottky Rectifier, 45V, 10A, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics - 26M3620 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 45V, 10A, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics
26M3620
Schottky Rectifier, 45V, 10A, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics 26M3620
SCHOTTKY RECTIFIER, 45V, 10A, TO-220AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:840mV; Forward Surge Current:180ARoHS Compliant: Yes

SCHOTTKY RECTIFIER, 45V, 10A, TO-220AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:840mV; Forward Surge Current:180ARoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - STPS1045D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1045D
Single Diodes STPS1045D
DIODE SCHOTTKY 45V 10A TO220AC

DIODE SCHOTTKY 45V 10A TO220AC

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS1045D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS1045D
Diodes >> Schottky Barrier Diodes (SBD) STPS1045D
45V 590mV@10A 10A TO-220AC-2 Schottky Barrier Diodes (SBD) ROHS

45V 590mV@10A 10A TO-220AC-2 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1045D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1045D
Discrete Semiconductor Products - Diodes - Rectifiers STPS1045D
DIODE SCHOTTKY 45V 10A TO220AC

DIODE SCHOTTKY 45V 10A TO220AC

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number STPS1045D 9209091 497-2754-5-ND 1261837-STPS1045D 280-STPS1045D STPS1045D 26M3620 STPS1045D STPS1045D STPS1045D
Product Name Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - STPS1045D Schottky 10A 45V TO-220 Diode and Rectifier Schottky Diodes & Rectifiers Schottky Rectifier, 45V, 10A, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AC-2 TO-220; To-220ac Rail/Tube TO-220-2 TO-220AC TO-220; TO-220-2 TO-220 TO-220
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data