Diode Schottky 60V 1A Surface Mount SOD-123FA
Diode Schottky 60V 1A Surface Mount SOD-123FA
Diode Schottky 60V 1A Surface Mount SOD-123FA
Manufacturer: ON Semiconductor
Win Source Part Number: 897614-SS16FA
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 1A Surface Mount SOD-123FA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123W
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS16
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS16FATR, SS16FADKR, SS16FACT
1.0 A, 60 V Surface Mount Schottky Barrier Rectifiers
Schottky Diodes & Rectifiers 60V 1A Schottky B arrier Rectifier Product overview: SS16FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS16FA can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 60V 1A Schottky B arrier Rectifier
DIODE SCHOTTKY 60V 1A SOD123FA
SCHOTTKY RECT, SINGLE, 60V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS16FATR-ND | 897614-SS16FA | SS16FA | 2085-SS16FA | SS16FA | SS16FA | 07AH4834 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS16FA | Schottky 60V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 60V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | ||||||
| Package | SOD-123; SOD-123FA | SOD-123; SOD-123 FL | Reel | SOD-123; SOD-123FA-2 | SOD-123; SOD-123FA | ||
| Life Cycle Stage | Active | Declining |