Schottky barrier diode,STPS1L30A SMA
Schottky barrier diode,STPS1L30A SMA
Schottky barrier diode,STPS1L30A SMA
Manufacturer: STMicroelectronics
Win Source Part Number: 031499-STPS1L30A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 395mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Family Name: STPS1L30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS13HR3; SSL13 F3G; SSL13 F3; SSL13 R3;
Introduction Date: August 27, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-214AC
1A 30V Schottky Rectifier, SMA, Surface Mount Product overview: STPS1L30A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L30A can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 30V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 30V 1A Surface Mount SMA (DO-214AC)
DIODE SCHOTTKY 30V 1A SMA
30V 395mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 30V 1A SMA
SMALL SIGNAL SCHOTTKY DIODE, 30V, 1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1.0 Amp 30 Volt
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 4858061 | 4858061P | 031499-STPS1L30A | STPS1L30A | 280-STPS1L30A | 497-6577-2-ND | STPS1L30A | STPS1L30A | STPS1L30A | 50M5107 | STPS1L30A |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STPS1L30A | Schottky SMD 1A 30V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Small Signal Schottky Diode, 30V, 1A; Diode Configuration Stmicroelectronics | Schottky Diodes & Rectifiers | |
| Rectifier Configuration / Technology | Schottky | ||||||||||
| Package | Do-214ac (sma) | DO-214AC | SMA; SMA (DO-214AC) | SMA2 | Cut Tape | SMA | SMA; DO-214AC, SMA | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | ||||||||
| VF | 0.3950 volts | 0.3950 volts | 0.3950 volts | 0.3950 volts | 0.3950 volts |