Diode Schottky 80V 500mA (DC) Surface Mount MELF
Diode Schottky 80V 500mA (DC) Surface Mount MELF
Diode Schottky 80V 500mA (DC) Surface Mount MELF
Manufacturer: STMicroelectronics
Win Source Part Number: 033199-TMBAT49FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Current - Reverse Leakage @ Vr: 200μA @ 80V
Capacitance @ Vr, F: 120pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
80V 500mA General Purpose Rectifier Diode, MELF, SMD Product overview: TMBAT49FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 80V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMBAT49FILM can be used for catalog matching and distributor lookup.
Small signal Schottky diode
Diode Schottky 0.5A 80V MELF
Diode Schottky 0.5A 80V MELF
Diode Schottky 0.5A 80V MELF
DIODE SCHOTTKY 80V 500MA MELF
DIODE SCHOTTKY 80V 500MA MELF
Schottky Diodes & Rectifiers 500mA 80 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-3788-1-ND | 033199-TMBAT49FILM | 280-TMBAT49FILM | TMBAT49FILM | 6870729 | 6870729P | TMBAT49FILM | TMBAT49FILM | TMBAT49FILM |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - TMBAT49FILM | SMD 80V 500mA Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | MELF; MELF | Tape and Reel | MELF(CB466) | Melf | MELF; MELF | MELF; DO-213AB, MELF | MELF | ||
| VF | 0.4200 volts | 0.4200 volts | 0.4200 volts |