onsemi Single Diodes SS23FA

Description
Diode Schottky 30V 2A Surface Mount SOD-123FA
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount SOD-123FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS23FATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS23FATR-ND
Single Diodes SS23FATR-ND
Diode Schottky 30V 2A Surface Mount SOD-123FA

Diode Schottky 30V 2A Surface Mount SOD-123FA

Buy Now Datasheet
Single Diodes - SS23FACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS23FACT-ND
Single Diodes SS23FACT-ND
Diode Schottky 30V 2A Surface Mount SOD-123FA

Diode Schottky 30V 2A Surface Mount SOD-123FA

Buy Now Datasheet
Single Diodes - SS23FADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS23FADKR-ND
Single Diodes SS23FADKR-ND
Diode Schottky 30V 2A Surface Mount SOD-123FA

Diode Schottky 30V 2A Surface Mount SOD-123FA

Buy Now Datasheet
Diodes, Rectifiers - Single - SS23FA - 1102093-SS23FA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS23FA
1102093-SS23FA
Diodes, Rectifiers - Single - SS23FA 1102093-SS23FA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1102093-SS23FA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 30V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102093-SS23FA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 30V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 2085-SS23FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
2085-SS23FA
Schottky 30V 2A Diode and Rectifier 2085-SS23FA
Schottky Diodes & Rectifiers 30V 2A Schottky B arrier Rectifier Product overview: SS23FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS23FA can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 30V 2A Schottky B arrier Rectifier Product overview: SS23FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS23FA can be used for catalog matching and distributor lookup.

Supplier's Site
 - SS23FA - Rochester Electronics
Newburyport, MA, United States
2 A, 30 V Surface Mount Schottky Barrier Rectifiers

2 A, 30 V Surface Mount Schottky Barrier Rectifiers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS23FA
Schottky Diodes & Rectifiers SS23FA
Schottky Diodes & Rectifiers 30V 2A Schottky B arrier Rectifier

Schottky Diodes & Rectifiers 30V 2A Schottky B arrier Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS23FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS23FA
Discrete Semiconductor Products - Diodes - Rectifiers SS23FA
DIODE SCHOTTKY 30V 2A SOD123FA

DIODE SCHOTTKY 30V 2A SOD123FA

Supplier's Site
Schottky Rect, Aec-Q101, 30V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi - 46AC1913 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 30V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi
46AC1913
Schottky Rect, Aec-Q101, 30V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi 46AC1913
SCHOTTKY RECT, AEC-Q101, 30V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FA; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 30V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FA; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SS23FATR-ND 1102093-SS23FA 2085-SS23FA SS23FA SS23FA SS23FA 46AC1913
Product Name Single Diodes Diodes, Rectifiers - Single - SS23FA Schottky 30V 2A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 30V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Declining
Package SOD-123; SOD-123FA Reel SOD-123; SOD-123 FL SOD-123; SOD-123FA-2 SOD-123 SOD-123; SOD-123FA
Unlock Full Specs
to access all available technical data