3.0 A Schottky Barrier Rectifiers
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066054-SS35
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500µA @ 50V
Operating Temperature - Junction: -55°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 3a 50V Rectifier Schottky Barrier Product overview: SS35 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3a, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3a, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS35 can be used for catalog matching and distributor lookup.
Diode Schottky 50V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 50V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 50V 3A Surface Mount SMC (DO-214AB)
SCHOTTKY RECTIFIER, 3A 50V DO-214AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
DIODE, SCHOTTKY, 3A, 50V, SMC; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3a 50V Rectifier Schottky Barrier
DIODE SCHOTTKY 50V 3A SMC
50V Single 3A 750mV@3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SS35 | 066054-SS35 | 2085-SS35 | SS35FSCT-ND | 58K2385 | 02AH4725 | SS35 | SS35 | SS35 | SS35 |
| Product Name | Discrete Semiconductor Products | Schottky 3a 50V Diode and Rectifier | Single Diodes | Schottky Rectifier, 3A 50V Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | Diode, Schottky, 3A, 50V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | |
| Package | SMC | Reel | DO-214AB (SMC) | DO-214AB | SMC (DO-214AB) | DO-214AB, SMC | ||||
| Life Cycle Stage | Active | Declining | ||||||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |