Diode Schottky 60V 1A Surface Mount SMA
Diode Schottky 60V 1A Surface Mount SMA
Diode Schottky 60V 1A Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 030819-SS16T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 720mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS16
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS16_R2_00001; FM160; CD214A-B160;
Introduction Date: August 24, 2001
ECCN: EAR99
Country of Origin: Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial
1.0 A, 60 V, Schottky Rectifier
1A 60V Schottky Rectifier SMA Tape & Reel Product overview: SS16T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16T3G can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1A SMA
Diode Schottky 60V 1A SMA
Diode Schottky 60V 1A SMA
Schottky Diodes & Rectifiers 1A 60V
SCHOTTKY RECTIFIER, 1A, 60V, 403D; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1A, 60V, 403D, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 60V 1A SMA
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SS16T3GOSCT-ND | 030819-SS16T3G | SS16T3G | 280-SS16T3G | 7811208 | 7811208P | SS16T3G | 10N9613 | 98H0976 | SS16T3G | SS16T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS16T3G | Schottky 1A 60V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 1A, 60V, 403D; Repetitive Peak Reverse Voltage Onsemi | Schottky Rectifier, 1A, 60V, 403D, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||||
| Life Cycle Stage | Active | Active | Active | ||||||||
| Package | SMA; SMA | SMA; SMA | Tape and Reel | Do-214ac (sma) | DO-214AC | SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | ||
| VF | 0.7200 volts | 0.5100 volts | 0.5100 volts | 0.7200 volts | 0.7200 volts | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |