STMicroelectronics, Inc. Single Diodes STPS0560Z

Description
Diode Schottky 60V 500mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 60V 500mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-3787-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3787-6-ND
Single Diodes 497-3787-6-ND
Diode Schottky 60V 500mA Surface Mount SOD-123

Diode Schottky 60V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 497-3787-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3787-2-ND
Single Diodes 497-3787-2-ND
Diode Schottky 60V 500mA Surface Mount SOD-123

Diode Schottky 60V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 497-3787-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3787-1-ND
Single Diodes 497-3787-1-ND
Diode Schottky 60V 500mA Surface Mount SOD-123

Diode Schottky 60V 500mA Surface Mount SOD-123

Buy Now Datasheet
 - STPS0560Z - Rochester Electronics
Newburyport, MA, United States
Signal SCHOTTKY Rectifier

Signal SCHOTTKY Rectifier

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9209054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9209054
Schottky Diodes & Rectifiers 9209054
STMicroelectronics STPS0560Z Diode

STMicroelectronics STPS0560Z Diode

Supplier's Site
Schottky Diodes & Rectifiers - 250347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
250347P
Schottky Diodes & Rectifiers 250347P
STMicroelectronics STPS0560Z Diode

STMicroelectronics STPS0560Z Diode

Supplier's Site
Schottky 60V 0.5A Diode and Rectifier - 280-STPS0560Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 0.5A Diode and Rectifier
280-STPS0560Z
Schottky 60V 0.5A Diode and Rectifier 280-STPS0560Z
Schottky Rectifier Diode 60V 0.5A SOD-123 Product overview: STPS0560Z from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS0560Z can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 60V 0.5A SOD-123 Product overview: STPS0560Z from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS0560Z can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS0560Z - 031479-STPS0560Z - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS0560Z
031479-STPS0560Z
Diodes, Rectifiers - Single - STPS0560Z 031479-STPS0560Z
Manufacturer: STMicroelectronics Win Source Part Number: 031479-STPS0560Z Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 530mV @ 500mA Current - Reverse Leakage @ Vr: 50μA @ 60V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR0560-TP; SD101AWT/R7; SD101AWT/R13; STPS0560Z; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 031479-STPS0560Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 530mV @ 500mA
Current - Reverse Leakage @ Vr: 50μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR0560-TP; SD101AWT/R7; SD101AWT/R13; STPS0560Z;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single Diodes - STPS0560Z - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS0560Z
Single Diodes STPS0560Z
DIODE SCHOTTKY 60V 500MA SOD123

DIODE SCHOTTKY 60V 500MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS0560Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS0560Z
Discrete Semiconductor Products - Diodes - Rectifiers STPS0560Z
DIODE SCHOTTKY 60V 500MA SOD123

DIODE SCHOTTKY 60V 500MA SOD123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS0560Z
Schottky Diodes & Rectifiers STPS0560Z
Schottky Diodes & Rectifiers 0.5 Amp 60 Volt

Schottky Diodes & Rectifiers 0.5 Amp 60 Volt

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS0560Z - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS0560Z
Diodes >> Schottky Barrier Diodes (SBD) STPS0560Z
60V 530mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

60V 530mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode, Schottky, 0.5A, 60V, Sod-123-2; Repetitive Peak Reverse Voltage Stmicroelectronics - 89K1573 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.5A, 60V, Sod-123-2; Repetitive Peak Reverse Voltage Stmicroelectronics
89K1573
Diode, Schottky, 0.5A, 60V, Sod-123-2; Repetitive Peak Reverse Voltage Stmicroelectronics 89K1573
DIODE, SCHOTTKY, 0.5A, 60V, SOD-123-2; Repetitive Peak Reverse Voltage:60V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:5.5ARoHS Compliant: Yes

DIODE, SCHOTTKY, 0.5A, 60V, SOD-123-2; Repetitive Peak Reverse Voltage:60V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:5.5ARoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 0.5A, 60V, Sod-123-2, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 27X3864 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.5A, 60V, Sod-123-2, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
27X3864
Diode, Schottky, 0.5A, 60V, Sod-123-2, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 27X3864
DIODE, SCHOTTKY, 0.5A, 60V, SOD-123-2, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:530mV; Qualification:-RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.5A, 60V, SOD-123-2, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:530mV; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 0.5A, 60V, Sod-123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 84AC7333 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.5A, 60V, Sod-123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
84AC7333
Rectifier, Schottky, 0.5A, 60V, Sod-123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 84AC7333
RECTIFIER, SCHOTTKY, 0.5A, 60V, SOD-123; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:530mV; Forward Surge RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.5A, 60V, SOD-123; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:530mV; Forward Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 497-3787-6-ND STPS0560Z 9209054 250347P 280-STPS0560Z 031479-STPS0560Z STPS0560Z STPS0560Z STPS0560Z STPS0560Z 89K1573 84AC7333
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 60V 0.5A Diode and Rectifier Diodes, Rectifiers - Single - STPS0560Z Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Diode, Schottky, 0.5A, 60V, Sod-123-2; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier, Schottky, 0.5A, 60V, Sod-123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package SOD 123 2L 1.0mm SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data