Manufacturer: STMicroelectronics
Win Source Part Number: 031500-STPS1L30MF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A
Current - Reverse Leakage @ Vr: 390μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: STmite Flat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-222AA
Diode Schottky 30V 1A Surface Mount STmite Flat
Diode Schottky 30V 1A Surface Mount STmite Flat
Diode Schottky 30V 1A Surface Mount STmite Flat
30 V, 1 A STmite flat Low Drop Power Schottky Rectifier Product overview: STPS1L30MF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L30MF can be used for catalog matching and distributor lookup.
DIODE SCHOTT 30V 1A STMITE FLAT
Schottky Diodes & Rectifiers Lo drop Pwr Schottky rectifier
DIODE SCHOTT 30V 1A STMITE FLAT
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 031500-STPS1L30MF | STPS1L30MF | 497-8026-2-ND | 280-STPS1L30MF | STPS1L30MF | STPS1L30MF | STPS1L30MF | 57P1573 |
| Product Name | Diodes, Rectifiers - Single - STPS1L30MF | Single Diodes | Schottky 30 V 1 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | STmite Flat | DO-216AA-Flat 2 | Tape and Reel | DO-222AA | DO-222AA | |||
| VF | 0.3900 volts | 0.3900 volts | 0.3900 volts |