Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102101-SS24FL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Reverse Recovery Time (trr): 9.495ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Schottky 40V 2A Surface Mount SOD-123F
Diode Schottky 40V 2A Surface Mount SOD-123F
Diode Schottky 40V 2A Surface Mount SOD-123F
40V 2A SCHOTTKY SOD123F
40V 2A SCHOTTKY SOD123F
40V 2A SCHOTTKY SOD123F
Schottky Diodes & Rectifiers 40V, 2A SCHOTTKY Product overview: SS24FL from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS24FL can be used for catalog matching and distributor lookup.
Surface Mount Schottky Barrier Rectifier
40V 550mV@2A 2A SOD-123F Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 2A SOD123F
DIODE SCHOTTKY 40V 2A SOD123F
SCHOTTKY RECTIFIER, SINGLE, SOD-123F; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123F; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V, 2A SCHOTTKY
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1102101-SS24FL | SS24FLTR-ND | 1841549P | 1841101 | 2085-SS24FL | SS24FL | SS24FL | SS24FL | SS24FL | 46AC1914 | 85AC2212 | SS24FL |
| Product Name | Diodes, Rectifiers - Single - SS24FL | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 40V 2A Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, Sod-123F; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, Aec-Q101, 40V, Sod-123F; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Active | Declining | |||||||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123 | SOD-123; Sod-123f | Reel | SOD-123; SOD-123 FL | SOD-123 | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123-2 | ||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | ||||||
| trr | 9.49 ns | 9.49 ns | 9.49 ns | |||||||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |