Manufacturer: STMicroelectronics
Win Source Part Number: 033212-TMMBAT42FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: TMMBAT42
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini MELF
Alternative Parts (Cross-Reference): LL43; LL42; LL43-GS08;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
Diode Schottky 30V 200mA (DC) Surface Mount Mini MELF
Diode Schottky 30V 200mA (DC) Surface Mount Mini MELF
Diode Schottky 30V 200mA (DC) Surface Mount Mini MELF
30V 200mA Signal Schottky Diode, Surface Mount Product overview: TMMBAT42FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMMBAT42FILM can be used for catalog matching and distributor lookup.
Diode Schottky 0.2A 30V Mini-MELF
Diode Schottky 0.2A 30V Mini-MELF
Diode Schottky 0.2A 30V Mini-MELF
30V 1V@200mA 200mA MiniMELF Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTT 30V 200MA MINI MELF
Schottky Diodes & Rectifiers 200mA 30 Volt
DIODE SCHOTT 30V 200MA MINI MELF
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 033212-TMMBAT42FILM | TMMBAT42FILM | 497-3272-1-ND | 280-TMMBAT42FILM | 6870864 | 6870864P | TMMBAT42FILM | TMMBAT42FILM | TMMBAT42FILM | TMMBAT42FILM |
| Product Name | Diodes, Rectifiers - Single - TMMBAT42FILM | Single Diodes | Schottky SMD 30V 200mA Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active | Active | |||||||
| Package | MELF; Mini MELF | MiniMELF 2 | Tape and Reel | Minimelf | MiniMELF; MiniMELF | MiniMELF | DO-213AA (Glass) | Mini MELF | ||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||||||
| trr | 5 ns | 5 ns | 5 ns |