onsemi Automotive Schottky 70V 120mW Diode and Rectifier SMMBD770T1G

Description
RF Diode Schottky 70V 120mW Automotive 3-Pin SC-70 T/R Product overview: SMMBD770T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMMBD770T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Diode Schottky 70V 120mW Automotive 3-Pin SC-70 T/R Product overview: SMMBD770T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMMBD770T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Schottky 70V 120mW Diode and Rectifier
284-SMMBD770T1G
Automotive Schottky 70V 120mW Diode and Rectifier 284-SMMBD770T1G
RF Diode Schottky 70V 120mW Automotive 3-Pin SC-70 T/R Product overview: SMMBD770T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMMBD770T1G can be used for catalog matching and distributor lookup.

RF Diode Schottky 70V 120mW Automotive 3-Pin SC-70 T/R Product overview: SMMBD770T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMMBD770T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SMMBD770T1G - 1078245-SMMBD770T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMMBD770T1G
1078245-SMMBD770T1G
Diodes, Rectifiers - Single - SMMBD770T1G 1078245-SMMBD770T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078245-SMMBD770T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 35V Capacitance @ Vr, F: 1pF @ 20V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1078245-SMMBD770T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 35V
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SMMBD770T1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 70 V, Schottky Diode

200 mA, 70 V, Schottky Diode

Supplier's Site Datasheet
RF Diodes - 488-SMMBD770T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Schottky 70V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
RF Diodes - 488-SMMBD770T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Schottky 70V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
RF Diodes - 488-SMMBD770T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Schottky 70V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Diodes - SMMBD770T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SMMBD770T1G
Single Diodes SMMBD770T1G
DIODE SCHOTTKY 70V 200MA SC70-3

DIODE SCHOTTKY 70V 200MA SC70-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMMBD770T1G
Schottky Diodes & Rectifiers SMMBD770T1G
Schottky Diodes & Rectifiers SS SHKY DIO 70V TR

Schottky Diodes & Rectifiers SS SHKY DIO 70V TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMMBD770T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMMBD770T1G
Discrete Semiconductor Products - Diodes - RF Diodes SMMBD770T1G
DIODE SCHOTTKY 70V 200MA SC70-3

DIODE SCHOTTKY 70V 200MA SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes RF Diodes Schottky Diodes Schottky Diodes RF Diodes
Product Number 284-SMMBD770T1G 1078245-SMMBD770T1G SMMBD770T1G 488-SMMBD770T1GTR-ND SMMBD770T1G SMMBD770T1G SMMBD770T1G
Product Name Automotive Schottky 70V 120mW Diode and Rectifier Diodes, Rectifiers - Single - SMMBD770T1G RF Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SC-70-3 (SOT323) SOT323; SC-70 (SOT-323) 3 LEAD SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SC-70 SC-70-3 (SOT323)
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data