Diode Schottky 30V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 30V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 30V 3A Surface Mount SMC (DO-214AB)
3.0 A Schottky Barrier Rectifiers
3.0 A Schottky Barrier Rectifiers
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066051-SS33
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500µA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
DIODE SCHOTTKY 30V 3A SMC
Schottky Diodes & Rectifiers 3a 30V Rectifier Schottky Barrier
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SS33FSTR-ND | SS33 | 066051-SS33 | SS33 | SS33 | SS33 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |