onsemi Schottky SMD 1.0 A 20 V Diode and Rectifier SS12FP

Description
1.0 A, 20 V, Surface Mount Schottky Barrier Rectifiers
Request a Quote Datasheet
Description
1.0 A, 20 V, Surface Mount Schottky Barrier Rectifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SS12FP - Rochester Electronics
Newburyport, MA, United States
1.0 A, 20 V, Surface Mount Schottky Barrier Rectifiers

1.0 A, 20 V, Surface Mount Schottky Barrier Rectifiers

Supplier's Site Datasheet
Schottky SMD 1.0 A 20 V Diode and Rectifier - 280-SS12FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 20 V Diode and Rectifier
280-SS12FP
Schottky SMD 1.0 A 20 V Diode and Rectifier 280-SS12FP
1.0 A, 20 V, Surface Mount Schottky Barrier Rectifiers, 3000-REEL Product overview: SS12FP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12FP can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Surface Mount Schottky Barrier Rectifiers, 3000-REEL Product overview: SS12FP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS12FP - 1102031-SS12FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS12FP
1102031-SS12FP
Diodes, Rectifiers - Single - SS12FP 1102031-SS12FP
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1102031-SS12FP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 400μA @ 20V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123HE Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102031-SS12FP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 400μA @ 20V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123HE
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - SS12FPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12FPDKR-ND
Single Diodes SS12FPDKR-ND
Diode Schottky 20V 1A Surface Mount SOD-123HE

Diode Schottky 20V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - SS12FPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12FPCT-ND
Single Diodes SS12FPCT-ND
Diode Schottky 20V 1A Surface Mount SOD-123HE

Diode Schottky 20V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - SS12FPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12FPTR-ND
Single Diodes SS12FPTR-ND
Diode Schottky 20V 1A Surface Mount SOD-123HE

Diode Schottky 20V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Schottky Rect, Single, 20V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi - 07AH4831 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 20V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi
07AH4831
Schottky Rect, Single, 20V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi 07AH4831
SCHOTTKY RECT, SINGLE, 20V, SOD-123HE; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123HE; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 20V, SOD-123HE; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123HE; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12FP
Discrete Semiconductor Products - Diodes - Rectifiers SS12FP
DIODE SCHOTTKY 20V 1A SOD123HE

DIODE SCHOTTKY 20V 1A SOD123HE

Supplier's Site
Single Diodes - SS12FP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS12FP
Single Diodes SS12FP
DIODE SCHOTTKY 20V 1A SOD123HE

DIODE SCHOTTKY 20V 1A SOD123HE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS12FP
Schottky Diodes & Rectifiers SS12FP
Schottky Diodes & Rectifiers 120V 1A Schottky Barrier Rectifier

Schottky Diodes & Rectifiers 120V 1A Schottky Barrier Rectifier

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number SS12FP 280-SS12FP 1102031-SS12FP SS12FPDKR-ND 07AH4831 SS12FP SS12FP SS12FP
Product Name Schottky SMD 1.0 A 20 V Diode and Rectifier Diodes, Rectifiers - Single - SS12FP Single Diodes Schottky Rect, Single, 20V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package SOD-123; SOD-123 FL SOD-123; SOD-123HE SOD-123; SOD-123HE SOD-123 SOD-123; SOD-123H SOD-123; SOD-123HE-2
Unlock Full Specs
to access all available technical data