Diode Schottky 30V 200mA (DC) Surface Mount Mini MELF
Diode Schottky 30V 200mA (DC) Surface Mount Mini MELF
Diode Schottky 30V 200mA (DC) Surface Mount Mini MELF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
30V 200mA Schottky Diode, 5ns Trr, 7pF C, SM Product overview: TMMBAT43FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA, 7pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, 7pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMMBAT43FILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 101357-TMMBAT43FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: TMMBAT43
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini MELF
Alternative Parts (Cross-Reference): LL43; LL42; BAS86; LL43/D1;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Diode Schottky 0.2A 30V Mini-MELF
Diode Schottky 0.2A 30V Mini-MELF
Diode Schottky 0.2A 30V Mini-MELF
DIODE SCHOTT 30V 200MA MINI MELF
Schottky Diodes & Rectifiers Low Power Op Amp
DIODE SCHOTT 30V 200MA MINI MELF
DIODE, SCHOTTKY, 0.1A, 100V, MINIMELF; Diode Configuration:Single
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-12811-6-ND | TMMBAT43FILM | 280-TMMBAT43FILM | 101357-TMMBAT43FILM | 6870855 | 6870855P | TMMBAT43FILM | TMMBAT43FILM | TMMBAT43FILM | 33R1379 |
| Product Name | Single Diodes | Schottky 30V 200mA 7pF Diode and Rectifier | Diodes, Rectifiers - Single - TMMBAT43FILM | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 0.1A, 100V, Minimelf; Diode Configuration Stmicroelectronics | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | ? to 125 C (? to 257 F) | ||||||
| Package | MiniMELF 2 | Tape and Reel | MELF; Mini MELF | Minimelf | MiniMELF; MiniMELF | DO-213AA (Glass) | Mini MELF | |||
| Life Cycle Stage | Active | Active | Active | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 0.2000 amps |