1.0 A, 50 V, Schottky Barrier Rectifiers
Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers 1A Schottky Barrier Rectifier Product overview: SS15 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS15 can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 50V 1A DO214AC
DIODE SCHOTTKY 50V 1A DO214AC
Schottky Diodes & Rectifiers 1A Schottky Barrier Rectifier
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SS15 | SS15FSTR-ND | 2085-SS15 | 18C8646 | SS15 | SS15 | SS15 |
| Product Name | Single Diodes | Schottky 1A Diode and Rectifier | Diode, Schottky, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | |
| Package | SMA; SMA | Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA (DO-214AC) | ||
| Life Cycle Stage | Active | Declining | |||||
| Tj | -65 to 125 C (-85 to 257 F) | ||||||
| RoHS Compliant | RoHS |