onsemi Automotive Schottky 30V 200mW Diode and Rectifier SMMBD301LT3G

Description
RF Diode Schottky 30V 200mW Automotive 3-Pin SOT-23 T/R Product overview: SMMBD301LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 200mW, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMBD301LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Diode Schottky 30V 200mW Automotive 3-Pin SOT-23 T/R Product overview: SMMBD301LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 200mW, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMBD301LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Schottky 30V 200mW Diode and Rectifier
280-SMMBD301LT3G
Automotive Schottky 30V 200mW Diode and Rectifier 280-SMMBD301LT3G
RF Diode Schottky 30V 200mW Automotive 3-Pin SOT-23 T/R Product overview: SMMBD301LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 200mW, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMBD301LT3G can be used for catalog matching and distributor lookup.

RF Diode Schottky 30V 200mW Automotive 3-Pin SOT-23 T/R Product overview: SMMBD301LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 200mW, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMBD301LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SMMBD301LT3G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode UHF

200 mA, 30 V, Schottky Diode UHF

Supplier's Site Datasheet
Single Diodes - SMMBD301LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SMMBD301LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMBD301LT3GOSCT-ND
Single Diodes SMMBD301LT3GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SMMBD301LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMBD301LT3GOSTR-ND
Single Diodes SMMBD301LT3GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282224-SMMBD301LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282224-SMMBD301LT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282224-SMMBD301LT3G
Win Source Part Number: 1282224-SMMBD301LT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 25 V Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: SMMBD301LT3GOSTR,SMM BD301LT3G,SMMBD301LT 3GOSDKR,2156-SMMBD30 1LT3G-OS,ONSONSSMMBD 301LT3G,SMMBD301LT3G OSCT Base Product Number: SMMBD301

Win Source Part Number: 1282224-SMMBD301LT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 25 V
Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: SMMBD301LT3GOSTR,SMMBD301LT3G,SMMBD301LT3GOSDKR,2156-SMMBD301LT3G-OS,ONSONSSMMBD301LT3G,SMMBD301LT3GOSCT
Base Product Number: SMMBD301

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMMBD301LT3G
Schottky Diodes & Rectifiers SMMBD301LT3G
Schottky Diodes & Rectifiers SS SOT23 SWCH DIO SPCL

Schottky Diodes & Rectifiers SS SOT23 SWCH DIO SPCL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMMBD301LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMMBD301LT3G
Discrete Semiconductor Products - Diodes - Rectifiers SMMBD301LT3G
DIODE SCHOTTKY 30V 200MA SOT23-3

DIODE SCHOTTKY 30V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SMMBD301LT3G SMMBD301LT3G SMMBD301LT3GOSDKR-ND 1282224-SMMBD301LT3G SMMBD301LT3G SMMBD301LT3G
Product Name Automotive Schottky 30V 200mW Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD TO-236-3, SC-59, SOT-23-3 SOT-23
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data