Schottky Barrier Diode, 30V, 3.0A, Low VF, Single CPH6
Manufacturer: ON Semiconductor
Win Source Part Number: 340531-SS3003CH-TL-E
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 20ns
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: 6-CPH
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 420mV at 3A
Current - Reverse Leakage at Vr: 1.4mA at 15V
Capacitance at Vr, F: 90pF at 10V, 1MHz
Diode Schottky 30V 3A Surface Mount 6-CPH
DIODE SCHOTTKY 30V 3A 6CPH
Schottky Diodes & Rectifiers SCHOTTKY DIODE
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS3003CH-TL-E | 340531-SS3003CH-TL-E | SS3003CH-TL-E-ND | SS3003CH-TL-E | SS3003CH-TL-E |
| Product Name | Diodes, Rectifiers - Single - SS3003CH-TL-E | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Obsolete | Declining | |||
| Package | CPH6 | ||||
| RoHS Compliant | RoHS |