Diode Schottky 20V 1A Surface Mount STmite Flat
Diode Schottky 20V 1A Surface Mount STmite Flat
Diode Schottky 20V 1A Surface Mount STmite Flat
20 V, 1 A Stmite flat Power Schottky Rectifier Product overview: STPS120MF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS120MF can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 098627-STPS120MF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A
Current - Reverse Leakage @ Vr: 3.9μA @ 20V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: STmite Flat
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR1020VL; MBR1020VL T/R7; MBR1020VL T/R13;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Power Schottky rectifier in flat package
DIODE SCHOTT 20V 1A STMITE FLAT
DIODE SCHOTT 20V 1A STMITE FLAT
Schottky Diodes & Rectifiers Power Schottky Rec 1A 20V 0.41VF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-12281-6-ND | 280-STPS120MF | 098627-STPS120MF | STPS120MF | STPS120MF | STPS120MF | STPS120MF | 87T3846 |
| Product Name | Single Diodes | Schottky 20 V 1 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS120MF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||||
| Package | Tape and Reel | STmite Flat | DO-216AA-Flat | DO-222AA | STmiteFlat | |||
| RoHS Compliant | RoHS | RoHS |