The STMicroelectronics STPS1545 is a single chip Schottky rectifier designed for use in switch mode power supplies and high-frequency DC to DC converters. It is available in TO-220AC, TO-220FPAC, and D¬=PAK packages, making it suitable for low voltage, high frequency inverters, free wheeling, and polarity protection applications. This rectifier has a maximum average forward current rating of 15 A and a repetitive peak reverse voltage of 45 V. It features very small conduction losses and negligible switching losses, contributing to its efficiency in various applications. The device is capable of extremely fast switching and has an insulated package with an insulation voltage of 2000 VRMS. The maximum operating junction temperature is 175 °C, and it is compliant with ECOPACK®2 standards. The STPS1545 also includes avalanche capability and has a surge non-repetitive forward current rating of 220 A. Its thermal resistance from junction to case varies depending on the package type, with values of 1.6 °C/W for TO-220AC and D¬=PAK, and 4.0 °C/W for TO-220FPAC. This product is suitable for engineers looking for a reliable and efficient rectifier for their power management needs.
Manufacturer: STMicroelectronics
Win Source Part Number: 795776-STPS1545G-TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STPS1545G
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-18TQ040STRLPbF; VS-18TQ040SPbF; VS-18TQ040STRRPbF; VS-12TQ045SPbF;
Introduction Date: July 22, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Diode Schottky 45V 15A Surface Mount D2PAK
Diode Schottky 45V 15A Surface Mount D2PAK
45 V, 15 A Power Schottky Rectifier Product overview: STPS1545G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545G-TR can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon
DIODE SCHOTTKY 45V 15A D2PAK
DIODE SCHOTTKY 45V 15A D2PAK
Schottky Diodes & Rectifiers 15 Amp 45 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 795776-STPS1545G-TR | 497-18868-2-ND | 280-STPS1545G-TR | STPS1545G-TR | STPS1545G-TR | STPS1545G-TR | STPS1545G-TR | 55R6989 |
| Product Name | Diodes, Rectifiers - Single - STPS1545G-TR | Single Diodes | Schottky 45 V 15 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | |
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Package | Tape and Reel | D2PAK; D2PAK 3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK |