Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
WNS30H100CB - Dual power Schottky diode
DIODE ARR SCHOTT 100V 15A D2PAK
SCHOTTKY RECTIFIER, DUAL, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:710V; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers WNS30H100CBJ/TO263/R
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1740-WNS30H100CBJCT-ND | WNS30H100CBJ | WNS30H100CBJ | 65AC6545 | WNS30H100CBJ |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Schottky Diodes & Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK (TO263E) | D2PAK | TO-263 | D2PAK; D2PAK-3 |
| Life Cycle Stage | Active | Active |