onsemi Schottky Diodes & Rectifiers SS12

Description
Schottky Rectifier 20V 1A DO-214AC
Request a Quote Datasheet
Description
Schottky Rectifier 20V 1A DO-214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 9034428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9034428P
Schottky Diodes & Rectifiers 9034428P
Schottky Rectifier 20V 1A DO-214AC

Schottky Rectifier 20V 1A DO-214AC

Supplier's Site
Schottky Diodes & Rectifiers - 9034428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9034428
Schottky Diodes & Rectifiers 9034428
Schottky Rectifier 20V 1A DO-214AC

Schottky Rectifier 20V 1A DO-214AC

Supplier's Site
Schottky Diodes & Rectifiers - 1462171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1462171
Schottky Diodes & Rectifiers 1462171
Schottky Rectifier 20V 1A DO-214AC

Schottky Rectifier 20V 1A DO-214AC

Supplier's Site
Schottky 1A Diode and Rectifier - 2085-SS12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A Diode and Rectifier
2085-SS12
Schottky 1A Diode and Rectifier 2085-SS12
Schottky Diodes & Rectifiers 1A Schottky Barrier Rectifier Product overview: SS12 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS12 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 1A Schottky Barrier Rectifier Product overview: SS12 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS12 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 084220-SS12 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084220-SS12
Discrete Semiconductor Products 084220-SS12
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084220-SS12 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200µA @ 20V Operating Temperature - Junction: -65°C ~ 125°C Alternative Parts (Cross-Reference): B120-13-F; SS12-T3; SS12; SL12; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084220-SS12
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200µA @ 20V
Operating Temperature - Junction: -65°C ~ 125°C
Alternative Parts (Cross-Reference): B120-13-F; SS12-T3; SS12; SL12;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now
 - SS12 - Rochester Electronics
Newburyport, MA, United States
SS12 - Rectifier Diode, Schottky, 1A, 20V, DO-214AC

SS12 - Rectifier Diode, Schottky, 1A, 20V, DO-214AC

Supplier's Site Datasheet
 - SS12 - Rochester Electronics
Newburyport, MA, United States
SS12 - Rectifier Diode, Schottky, 1A, 20V, DO-214AC

SS12 - Rectifier Diode, Schottky, 1A, 20V, DO-214AC

Supplier's Site Datasheet
Single Diodes - SS12FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12FSTR-ND
Single Diodes SS12FSTR-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS12FSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12FSDKR-ND
Single Diodes SS12FSDKR-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS12FSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12FSCT-ND
Single Diodes SS12FSCT-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS12
Schottky Diodes & Rectifiers SS12
Schottky Diodes & Rectifiers 1A Schottky Barrier Rectifier

Schottky Diodes & Rectifiers 1A Schottky Barrier Rectifier

Buy Now Datasheet
Schottky Rectifier, 1A 20V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 58K2380 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 20V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
58K2380
Schottky Rectifier, 1A 20V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 58K2380
SCHOTTKY RECTIFIER, 1A 20V DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 20V DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 1A, 20V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 29X6874 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 1A, 20V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
29X6874
Rectifier, Schottky, 1A, 20V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 29X6874
RECTIFIER, SCHOTTKY, 1A, 20V, DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 1A, 20V, DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12
Discrete Semiconductor Products - Diodes - Rectifiers SS12
DIODE SCHOTTKY 20V 1A DO214AC

DIODE SCHOTTKY 20V 1A DO214AC

Supplier's Site
Single Diodes - SS12 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS12
Single Diodes SS12
DIODE SCHOTTKY 20V 1A DO214AC

DIODE SCHOTTKY 20V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 9034428P 9034428 2085-SS12 084220-SS12 SS12 SS12FSTR-ND SS12 58K2380 29X6874 SS12 SS12
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 1A Diode and Rectifier Discrete Semiconductor Products Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 1A 20V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Rectifier, Schottky, 1A, 20V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky Schottky Schottky
Package DO-214AC Do-214ac (sma) Reel SMA; SMA-B/S SMA (DO-214AC) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data