Schottky Diodes & Rectifiers 2a/30V Schottky Product overview: SS23 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2a, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2a, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS23 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Schottky Rectifier 30V 2A DO-214AA
Schottky Rectifier 30V 2A DO-214AA
Schottky Rectifier 30V 2A DO-214AA
2.0 A Schottky Barrier Rectifiers
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066045-SS23
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400µA @ 30V
Operating Temperature - Junction: -65°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
DIODE SCHOTTKY 30V 2A DO214AA
SCHOTTKY RECTIFIER, 2A 30V DO-214AA; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 2a/30V Schottky
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 2085-SS23 | SS23DKR-ND | 9034421 | 9034421P | SS23 | 066045-SS23 | SS23 | 60J1798 | 67R2145 | SS23 |
| Product Name | Schottky 2a 30V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 2A 30V Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | |
| Package | Reel | Do-214aa (smb) | DO-214AA | SMB | SMB; DO-214AA (SMB) | SMB (DO-214AA) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||||||||
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky |