Diode Schottky 20V 2A Surface Mount SMB
2A, 20V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 403A-03, SMB, 2 PIN Product overview: SS22T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 20V, 403A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 20V, 403A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS22T3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 813818-SS22T3
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 2A
Current - Reverse Leakage at Vr: 400μA at 40V
Part Number Series: SS22
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 20V V(RRM), Silicon
DIODE SCHOTTKY 20V 2A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | SS22T3OS-ND | 280-SS22T3 | 813818-SS22T3 | SS22T3 | SS22T3 |
| Product Name | Single Diodes | 2A 20V 403A Diode and Rectifier | Diodes, Rectifiers - Single - SS22T3 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |