STMicroelectronics, Inc. Schottky SMD 60V 1A Diode and Rectifier STPS1L60MF

Description
60V 1A Schottky Rectifier, Surface Mount Product overview: STPS1L60MF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 1A Schottky Rectifier, Surface Mount Product overview: STPS1L60MF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 60V 1A Diode and Rectifier - 280-STPS1L60MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 60V 1A Diode and Rectifier
280-STPS1L60MF
Schottky SMD 60V 1A Diode and Rectifier 280-STPS1L60MF
60V 1A Schottky Rectifier, Surface Mount Product overview: STPS1L60MF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60MF can be used for catalog matching and distributor lookup.

60V 1A Schottky Rectifier, Surface Mount Product overview: STPS1L60MF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60MF can be used for catalog matching and distributor lookup.

Supplier's Site
 - STPS1L60MF - Rochester Electronics
Newburyport, MA, United States
60 V, 1 A low drop power Schottky rectifier

60 V, 1 A low drop power Schottky rectifier

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS1L60MF - 1103760-STPS1L60MF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1L60MF
1103760-STPS1L60MF
Diodes, Rectifiers - Single - STPS1L60MF 1103760-STPS1L60MF
Manufacturer: STMicroelectronics Win Source Part Number: 1103760-STPS1L60MF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 570mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 60V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO222-AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103760-STPS1L60MF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO222-AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-10012-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10012-6-ND
Single Diodes 497-10012-6-ND
Diode Schottky 60V 1A Surface Mount DO222-AA

Diode Schottky 60V 1A Surface Mount DO222-AA

Buy Now Datasheet
Single Diodes - 497-10012-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10012-1-ND
Single Diodes 497-10012-1-ND
Diode Schottky 60V 1A Surface Mount DO222-AA

Diode Schottky 60V 1A Surface Mount DO222-AA

Buy Now Datasheet
Single Diodes - 497-10012-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10012-2-ND
Single Diodes 497-10012-2-ND
Diode Schottky 60V 1A Surface Mount DO222-AA

Diode Schottky 60V 1A Surface Mount DO222-AA

Buy Now Datasheet
Single Diodes - STPS1L60MF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1L60MF
Single Diodes STPS1L60MF
DIODE SCHOTTKY 60V 1A DO222-AA

DIODE SCHOTTKY 60V 1A DO222-AA

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 76R1017 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
76R1017
Rectifier Stmicroelectronics 76R1017
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1L60MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1L60MF
Discrete Semiconductor Products - Diodes - Rectifiers STPS1L60MF
DIODE SCHOTTKY 60V 1A DO222-AA

DIODE SCHOTTKY 60V 1A DO222-AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1L60MF
Schottky Diodes & Rectifiers STPS1L60MF
Schottky Diodes & Rectifiers Schottky DO222-AA Low Volt Drop

Schottky Diodes & Rectifiers Schottky DO222-AA Low Volt Drop

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-STPS1L60MF STPS1L60MF 1103760-STPS1L60MF 497-10012-6-ND STPS1L60MF 76R1017 STPS1L60MF STPS1L60MF
Product Name Schottky SMD 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - STPS1L60MF Single Diodes Single Diodes Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel STmite Flat DO222-AA DO-222AA ST Mite
RoHS Compliant RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data