Manufacturer: Fairchild Semiconductor
Win Source Part Number: 042856-SS18
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 200µA @ 80V
Operating Temperature - Junction: -65°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
1.0 A, 80 V, Schottky Barrier Rectifiers
Schottky Diodes & Rectifiers 1a 80V Rectifier Schottky Barrier Product overview: SS18 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1a, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1a, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS18 can be used for catalog matching and distributor lookup.
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 80V 1A DO214AC
SCHOTTKY RECTIFIER, 1A, 80V, DO-214AC; Repetitive Peak Reverse Voltage:80V; Average Forward Current:1A; Diode Configuration:Single
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 1a 80V Rectifier Schottky Barrier
DIODE SCHOTTKY 80V 1A DO214AC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 042856-SS18 | SS18 | 2085-SS18 | 8080427P | 8080427 | SS18DKR-ND | SS18 | 31Y4703 | SS18 | SS18 | SS18 |
| Product Name | Discrete Semiconductor Products | Schottky 1a 80V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Schottky Rectifier, 1A, 80V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | 1 A, 80 V, SILICON, RECTIFIER DIODE, DO-214AC | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |||||||||
| Package | SMA; SMA | Reel | DO-214AC | Do-214ac (sma) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA (DO-214AC) | ||||
| Life Cycle Stage | Active | Declining |