onsemi 2A 40V 403A Diode and Rectifier SS24T3

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SS24T3 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
2A 40V 403A Diode and Rectifier
280-SS24T3
2A 40V 403A Diode and Rectifier 280-SS24T3
2A, 40V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 403A-03, SMB, 2 PIN Product overview: SS24T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, 403A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, 403A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24T3 can be used for catalog matching and distributor lookup.

2A, 40V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 403A-03, SMB, 2 PIN Product overview: SS24T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, 403A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, 403A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS24T3 - 1258994-SS24T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS24T3
1258994-SS24T3
Diodes, Rectifiers - Single - SS24T3 1258994-SS24T3
Manufacturer: ON Semiconductor Win Source Part Number: 1258994-SS24T3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SS24HE3/52T; SS24T3G; MB25_R2_00001; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1258994-SS24T3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SS24HE3/52T; SS24T3G; MB25_R2_00001;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Rectifiers Schottky Diodes
Product Number SS24T3 280-SS24T3 1258994-SS24T3
Product Name 2A 40V 403A Diode and Rectifier Diodes, Rectifiers - Single - SS24T3
Package DO-15; DO-15, DO-204AC Tape and Reel
Unlock Full Specs
to access all available technical data