SS16HE - 1 A, 30 V - 60 V Surface Mount Schottky Barrier Rectifiers
ON Semiconductor, SS16HE
ON Semiconductor, SS16HE
ON Semiconductor, SS16HE
Schottky Diodes & Rectifiers 60V 1A Schottky Barrier Rectifier Product overview: SS16HE from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS16HE can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1A Surface Mount SOD-323HE
Diode Schottky 60V 1A Surface Mount SOD-323HE
Diode Schottky 60V 1A Surface Mount SOD-323HE
Manufacturer: ON Semiconductor
Win Source Part Number: 935011-SS16HE
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 1A Surface Mount SOD-323HE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS16
Categories: Discrete Semiconductor Products
Case / Package: SOD-323HE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS16HEDKR, SS16HECT, SS16HETR
DIODE SCHOTTKY 60V 1A SOD323HE
DIODE SCHOTTKY 60V 1A SOD323HE
Schottky Diodes & Rectifiers 60V 1A Schottky Barrier Rectifier
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SS16HE | 1867559 | 1867888P | 2085-SS16HE | SS16HECT-ND | 935011-SS16HE | SS16HE | SS16HE | SS16HE |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 60V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SS16HE | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | |
| Package | SOD-323; SOD-323-B/S | SOD-323; Sod-323he | SOD-323; SOD-323 | Reel | SOD-323; SOD-323HE | 2-SMD, Flat Lead | SOD-323; SOD-323HE-2 | ||
| Life Cycle Stage | Active | Declining | |||||||
| Rectifier Configuration / Technology | Schottky | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS |