Automotive 40 V, 1 A SOD-123 Power Schottky Rectifier Product overview: STPS140UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS140UY can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AA
Manufacturer: STMicroelectronics
Win Source Part Number: 098761-STPS140UY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 2A
Current - Reverse Leakage @ Vr: 12μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 1A Surface Mount SMB
DIODE SCHOTTKY 40V 1A SMB
Schottky Diodes & Rectifiers Auto pwr Schottky 1A 40V VRRM 0.5V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS140UY | STPS140UY | 098761-STPS140UY | 497-11852-2-ND | STPS140UY | STPS140UY | 41Y5939 |
| Product Name | Automotive Schottky 40 V 1 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS140UY | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | |
| Package | Tape and Reel | SMB CLIP (SOD 6 NEW) | SMB; SMB | SMB | |||
| RoHS Compliant | RoHS | ||||||
| IO | 1 amps |