Manufacturer: STMicroelectronics
Win Source Part Number: 047364-STPS15L25D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 15A
Current - Reverse Leakage @ Vr: 1.3mA @ 25V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 25V V(RRM), Silicon, TO-220AC
15A 25V Schottky Rectifier, TO-220AC, Through Hole Product overview: STPS15L25D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 15A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 15A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS15L25D can be used for catalog matching and distributor lookup.
Diode Schottky 25V 15A Through Hole TO-220AC
DIODE SCHOTTKY 25V 15A TO220AC
Schottky Diodes & Rectifiers 15 Amp 25 Volt
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 047364-STPS15L25D | STPS15L25D | 280-STPS15L25D | 497-12059-5-ND | STPS15L25D | STPS15L25D |
| Product Name | Diodes, Rectifiers - Single - STPS15L25D | Schottky Through-Hole 15A 25V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | TO-220; TO-220AC | TO-220; TO-220AC 2 | Rail/Tube | TO-220 | TO-220-2 | |
| VF | 0.4600 volts | 0.4600 volts |