onsemi 1A 40V Diode and Rectifier SS14T3

Description
1A, 40V, SILICON, SIGNAL DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: SS14T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A, 40V, SILICON, SIGNAL DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: SS14T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 40V Diode and Rectifier
280-SS14T3
1A 40V Diode and Rectifier 280-SS14T3
1A, 40V, SILICON, SIGNAL DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: SS14T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14T3 can be used for catalog matching and distributor lookup.

1A, 40V, SILICON, SIGNAL DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: SS14T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SS14T3 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - SS14T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14T3OSTR-ND
Single Diodes SS14T3OSTR-ND
Diode Schottky 40V 1A Surface Mount SMA

Diode Schottky 40V 1A Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS14T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14T3
Discrete Semiconductor Products - Diodes - Rectifiers SS14T3
DIODE SCHOTTKY 40V 1A SMA

DIODE SCHOTTKY 40V 1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 280-SS14T3 SS14T3 SS14T3OSTR-ND SS14T3
Product Name 1A 40V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape DO-15; DO-15, DO-204AC SMA
Unlock Full Specs
to access all available technical data

Similar Products

Dual isolated high-voltage switching diode - BAS21PGX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 150 volts
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HRPFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1250 mA
trr 100 ns
View Details