SCR Modules 1000 Volt 75 Amp 1570 Amp IFSM Product overview: VS-VSKJ71/10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-VSKJ71/10 can be used for catalog matching and distributor lookup.
Diode+Diode 75A 1000V ADD-A-PAK
Diode+Diode 75A 1000V ADD-A-PAK
Diode+Diode 75A 1000V ADD-A-PAK
Diode Array 1 Pair Common Anode Standard 1000V 40A Chassis Mount ADD-A-PAK (3)
DIODE MODULE GP 1KV 40A ADDAPAK
Discrete Semiconductor Modules 1000 Volt 75 Amp 1570 Amp IFSM
Modules Rectifiers - AAP DBC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 286-VS-VSKJ71/10 | 7005049P | 7005049 | 112-VS-VSKJ71/10-ND | VS-VSKJ71/10 | VS-VSKJ71/10 | 15R5494 |
| Product Name | Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules | Modules Rectifiers Aap Dbc Vishay |
| Package | Bulk | TO-240 | To-240aa | ADD-A-PAK (3) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 40 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |