Vishay Precision Group TVS Diodes VTVS17ASMF-M3-08

Description
TVS DIODE 16.9VWM 28VC DO219AB
Request a Quote Datasheet
Description
TVS DIODE 16.9VWM 28VC DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-VTVS17ASMF-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 16.9VWM 28VC DO219AB

TVS DIODE 16.9VWM 28VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-VTVS17ASMF-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 13.79A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

28V Clamp 13.79A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-VTVS17ASMF-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 16.9VWM 28VC DO219AB

TVS DIODE 16.9VWM 28VC DO219AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS17ASMF-M3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS17ASMF-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS17ASMF-M3-08
TVS DIODE 16.9VWM 28VC DO219AB

TVS DIODE 16.9VWM 28VC DO219AB

Supplier's Site
Tvs Diode, 400W, 16.9V, Unidir, Do-219Ab; Product Range Vishay - 13AC4321 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 16.9V, Unidir, Do-219Ab; Product Range Vishay
13AC4321
Tvs Diode, 400W, 16.9V, Unidir, Do-219Ab; Product Range Vishay 13AC4321
TVS DIODE, 400W, 16.9V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16.9V; Clamping Voltage Max:28V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 16.9V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16.9V; Clamping Voltage Max:28V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-VTVS17ASMF-M3-08DKR-ND VTVS17ASMF-M3-08 13AC4321
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 16.9V, Unidir, Do-219Ab; Product Range Vishay
Configuration Single
Package DO-219AB DO-219AB (SMF) DO-219AB
Peak Pulse Power 400 watts 400 watts
VC 28 volts 28 volts
VBR 19 volts 19 volts
Unlock Full Specs
to access all available technical data