Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 036477-VT4045C-M3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 45V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
DIODE ARR SCHOTT 45V 20A TO220-3 Product overview: VT4045C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT4045C-M3/4W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 40A 45V DUAL TrenchMOS
SCHOTTKY RECTIFIER ARRAY, 40A, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 20A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | VT4045C-M3/4W-ND | 036477-VT4045C-M3/4W | 286-VT4045C-M3/4W | VT4045C-M3/4W | 47T9607 | VT4045C-M3/4W |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VT4045C-M3/4W | 45V 20A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier Array, 40A, To-220Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Tube | TO-220-3 | TO-220AB | TO-220 |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active |