Vishay Precision Group Schottky 45V Diode and Rectifier VT3045CBP-M3/4W

Description
DIODE ARRAY SCHOTTKY 45V TO220AB Product overview: VT3045CBP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT3045CBP-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 45V TO220AB Product overview: VT3045CBP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT3045CBP-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 45V Diode and Rectifier
280-VT3045CBP-M3/4W
Schottky 45V Diode and Rectifier 280-VT3045CBP-M3/4W
DIODE ARRAY SCHOTTKY 45V TO220AB Product overview: VT3045CBP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT3045CBP-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V TO220AB Product overview: VT3045CBP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT3045CBP-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VT3045CBP-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VT3045CBP-M3/4W - 799245-VT3045CBP-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VT3045CBP-M3/4W
799245-VT3045CBP-M3/4W
Diodes, Rectifiers - Arrays - VT3045CBP-M3/4W 799245-VT3045CBP-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799245-VT3045CBP-M3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 2mA @ 45V Operating Temperature - Junction: 200°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VT3045CBP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): VT3045CHM3/4W; MBRP3045NTU; SBL3045CT; MBR3045CT-BP; Introduction Date: December 15, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799245-VT3045CBP-M3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: 200°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VT3045CBP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VT3045CHM3/4W; MBRP3045NTU; SBL3045CT; MBR3045CT-BP;
Introduction Date: December 15, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Rectifier Array, 30A, To-220Ab; Diode Case Style Vishay - 47T9606 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 30A, To-220Ab; Diode Case Style Vishay
47T9606
Schottky Rectifier Array, 30A, To-220Ab; Diode Case Style Vishay 47T9606
SCHOTTKY RECTIFIER ARRAY, 30A, TO-220AB; Diode Case Style:TO-220AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):30A; Forward Surge Current Ifsm Max:200A; Forward Voltage VF Max:570mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 30A, TO-220AB; Diode Case Style:TO-220AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):30A; Forward Surge Current Ifsm Max:200A; Forward Voltage VF Max:570mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VT3045CBP-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT3045CBP-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT3045CBP-M3/4W
DIODE ARR SCHOTT 45V 15A TO220-3

DIODE ARR SCHOTT 45V 15A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VT3045CBP-M3/4W
Schottky Diodes & Rectifiers VT3045CBP-M3/4W
Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS

Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS

Buy Now Datasheet
Diode Arrays VT3045CBP-M3/4W
DIODE ARRAY SCHOTTKY 45V TO220AB

DIODE ARRAY SCHOTTKY 45V TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number 280-VT3045CBP-M3/4W VT3045CBP-M3/4WGI-ND 799245-VT3045CBP-M3/4W 47T9606 VT3045CBP-M3/4W VT3045CBP-M3/4W VT3045CBP-M3/4W
Product Name Schottky 45V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VT3045CBP-M3/4W Schottky Rectifier Array, 30A, To-220Ab; Diode Case Style Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays
Package Rail/Tube TO-220; TO-220-3 TO-220AB TO-220-3 TO-220; TO-220-3
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -40 C (-40 F) 200 C (392 F) 200 C (392 F)
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data